Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 150V, 1.5Kw; No. Of Outputs Keysight Technologies N5770A CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 150V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:10A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:150VRoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 150V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:10A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 150V, 1.5Kw; No. Of Outputs Keysight Technologies - 12AC5900 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 150V, 1.5Kw; No. Of Outputs Keysight Technologies
12AC5900
Pwr Supply Cal W/du, Prog, 150V, 1.5Kw; No. Of Outputs Keysight Technologies 12AC5900
PWR SUPPLY CAL W/DU, PROG, 150V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:10A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:150VRoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 150V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:10A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5900
Product Name Pwr Supply Cal W/du, Prog, 150V, 1.5Kw; No. Of Outputs Keysight Technologies
DC Output Voltage ? to 150.0 volts
Unlock Full Specs
to access all available technical data

Similar Products