Keysight Technologies,Inc. Dc Power Supply, Adjustable, 100V, 1.5Kw; Output Power Max Keysight Technologies N5769A

Description
DC POWER SUPPLY, ADJUSTABLE, 100V, 1.5KW; Output Power Max:1500W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:15A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, ADJUSTABLE, 100V, 1.5KW; Output Power Max:1500W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:15A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Adjustable, 100V, 1.5Kw; Output Power Max Keysight Technologies - 56J9875 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Adjustable, 100V, 1.5Kw; Output Power Max Keysight Technologies
56J9875
Dc Power Supply, Adjustable, 100V, 1.5Kw; Output Power Max Keysight Technologies 56J9875
DC POWER SUPPLY, ADJUSTABLE, 100V, 1.5KW; Output Power Max:1500W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:15A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

DC POWER SUPPLY, ADJUSTABLE, 100V, 1.5KW; Output Power Max:1500W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:15A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J9875
Product Name Dc Power Supply, Adjustable, 100V, 1.5Kw; Output Power Max Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10750-20-3u-27660 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 20 amps
View Details
Power Supply - 7222 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details