Keysight Technologies,Inc. Dc Power Supply, Adjustable, 80V, 1.52Kw; Output Power Max Keysight Technologies N5768A

Description
DC POWER SUPPLY, ADJUSTABLE, 80V, 1.52KW; Output Power Max:1520W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Max:19A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Description
DC POWER SUPPLY, ADJUSTABLE, 80V, 1.52KW; Output Power Max:1520W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Max:19A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Keysight Technologies N5700 Series DC Power Supply, model N5768A, offers adjustable output voltage up to 80V and a maximum output power of 1520W. It is designed for applications requiring stable and programmable DC power, with output current capabilities reaching up to 19A. The unit features built-in voltage and current measurement, ensuring accurate monitoring of output parameters. This power supply is housed in a compact 1U rack-mountable package, making it suitable for space-constrained environments. It includes multiple standard I/O interfaces such as GPIB, USB 2.0, and Ethernet/LAN, facilitating easy integration into existing test systems. The device also incorporates extensive protection features, including over-voltage, over-current, and under-voltage limits, to safeguard connected loads. The N5700 Series supports remote access and control via a built-in web server, allowing for convenient operation from standard web browsers. It is compliant with LXI Class C specifications, enhancing its compatibility with modern test setups. This power supply is ideal for engineers in research and development, design validation, and manufacturing across various industries.

Datasheet Summary
Powered by GS/AI

The Keysight Technologies N5700 Series DC Power Supply, model N5768A, offers adjustable output voltage up to 80V and a maximum output power of 1520W. It is designed for applications requiring stable and programmable DC power, with output current capabilities reaching up to 19A. The unit features built-in voltage and current measurement, ensuring accurate monitoring of output parameters. This power supply is housed in a compact 1U rack-mountable package, making it suitable for space-constrained environments. It includes multiple standard I/O interfaces such as GPIB, USB 2.0, and Ethernet/LAN, facilitating easy integration into existing test systems. The device also incorporates extensive protection features, including over-voltage, over-current, and under-voltage limits, to safeguard connected loads. The N5700 Series supports remote access and control via a built-in web server, allowing for convenient operation from standard web browsers. It is compliant with LXI Class C specifications, enhancing its compatibility with modern test setups. This power supply is ideal for engineers in research and development, design validation, and manufacturing across various industries.

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Adjustable, 80V, 1.52Kw; Output Power Max Keysight Technologies - 56J9874 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Adjustable, 80V, 1.52Kw; Output Power Max Keysight Technologies
56J9874
Dc Power Supply, Adjustable, 80V, 1.52Kw; Output Power Max Keysight Technologies 56J9874
DC POWER SUPPLY, ADJUSTABLE, 80V, 1.52KW; Output Power Max:1520W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Max:19A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

DC POWER SUPPLY, ADJUSTABLE, 80V, 1.52KW; Output Power Max:1520W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Max:19A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J9874
Product Name Dc Power Supply, Adjustable, 80V, 1.52Kw; Output Power Max Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details