Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 80V, 1.52Kw; No. Of Outputs Keysight Technologies N5768A CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 80V, 1.52KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:19A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:80V RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 80V, 1.52KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:19A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:80V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 80V, 1.52Kw; No. Of Outputs Keysight Technologies - 12AC5897 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 80V, 1.52Kw; No. Of Outputs Keysight Technologies
12AC5897
Pwr Supply Cal W/du, Prog, 80V, 1.52Kw; No. Of Outputs Keysight Technologies 12AC5897
PWR SUPPLY CAL W/DU, PROG, 80V, 1.52KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:19A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:80V RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 80V, 1.52KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:19A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:80V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5897
Product Name Pwr Supply Cal W/du, Prog, 80V, 1.52Kw; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC Power Sources, Asterion AC -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type AC Power Source
AC Output Voltage 0.0 to ? volts
AC Output Current 0.0 to ? amps
View Details