Keysight Technologies,Inc. Pwr Supply Cal W/d, Prog, 80V, 1.52Kw; No. Of Outputs Keysight Technologies N5768A CAL D

Description
PWR SUPPLY CAL W/D, PROG, 80V, 1.52KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:19A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:80V RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/D, PROG, 80V, 1.52KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:19A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:80V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/d, Prog, 80V, 1.52Kw; No. Of Outputs Keysight Technologies - 12AC5896 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/d, Prog, 80V, 1.52Kw; No. Of Outputs Keysight Technologies
12AC5896
Pwr Supply Cal W/d, Prog, 80V, 1.52Kw; No. Of Outputs Keysight Technologies 12AC5896
PWR SUPPLY CAL W/D, PROG, 80V, 1.52KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:19A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:80V RoHS Compliant: Yes

PWR SUPPLY CAL W/D, PROG, 80V, 1.52KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:19A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:80V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5896
Product Name Pwr Supply Cal W/d, Prog, 80V, 1.52Kw; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details