Keysight Technologies,Inc. Dc Power Supply, Adjustable, 60V, 1.5Kw; Output Power Max Keysight Technologies N5767A

Description
DC POWER SUPPLY, ADJUSTABLE, 60V, 1.5KW; Output Power Max:1500W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:25A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, ADJUSTABLE, 60V, 1.5KW; Output Power Max:1500W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:25A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Adjustable, 60V, 1.5Kw; Output Power Max Keysight Technologies - 56J9873 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Adjustable, 60V, 1.5Kw; Output Power Max Keysight Technologies
56J9873
Dc Power Supply, Adjustable, 60V, 1.5Kw; Output Power Max Keysight Technologies 56J9873
DC POWER SUPPLY, ADJUSTABLE, 60V, 1.5KW; Output Power Max:1500W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:25A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

DC POWER SUPPLY, ADJUSTABLE, 60V, 1.5KW; Output Power Max:1500W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:25A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J9873
Product Name Dc Power Supply, Adjustable, 60V, 1.5Kw; Output Power Max Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - hea7004-ea-el-9200-70-b-3u-t-19-3he-32223 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 70 amps
View Details