Keysight Technologies,Inc. Cal Power Supply, Prog, 25A, 60V, 1.5Kw; No. Of Outputs Keysight Technologies N5767A CAL

Description
CAL POWER SUPPLY, PROG, 25A, 60V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:25A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:60VRoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 25A, 60V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:25A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:60VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 25A, 60V, 1.5Kw; No. Of Outputs Keysight Technologies - 12AC5892 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 25A, 60V, 1.5Kw; No. Of Outputs Keysight Technologies
12AC5892
Cal Power Supply, Prog, 25A, 60V, 1.5Kw; No. Of Outputs Keysight Technologies 12AC5892
CAL POWER SUPPLY, PROG, 25A, 60V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:25A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:60VRoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 25A, 60V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:25A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:60VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5892
Product Name Cal Power Supply, Prog, 25A, 60V, 1.5Kw; No. Of Outputs Keysight Technologies
DC Output Voltage ? to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - M3GB2812D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
High Voltage Power Supplies - 802-OEM-20KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details