Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 60V, 1.5Kw; No. Of Outputs Keysight Technologies N5767A CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 60V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:25A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:60V RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 60V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:25A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:60V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 60V, 1.5Kw; No. Of Outputs Keysight Technologies - 12AC5894 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 60V, 1.5Kw; No. Of Outputs Keysight Technologies
12AC5894
Pwr Supply Cal W/du, Prog, 60V, 1.5Kw; No. Of Outputs Keysight Technologies 12AC5894
PWR SUPPLY CAL W/DU, PROG, 60V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:25A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:60V RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 60V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:25A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:60V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5894
Product Name Pwr Supply Cal W/du, Prog, 60V, 1.5Kw; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6965-ea-bt-20010-600-triple-4u-32184 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 10.0 volts
AC Output Current 0.0 to 600 amps
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details