Keysight Technologies,Inc. Pwr Supply Cal W/d, Prog, 25A/60V, 1.5Kw; No. Of Outputs Keysight Technologies N5767A CAL D

Description
PWR SUPPLY CAL W/D, PROG, 25A/60V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:25A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/D, PROG, 25A/60V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:25A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/d, Prog, 25A/60V, 1.5Kw; No. Of Outputs Keysight Technologies - 12AC5893 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/d, Prog, 25A/60V, 1.5Kw; No. Of Outputs Keysight Technologies
12AC5893
Pwr Supply Cal W/d, Prog, 25A/60V, 1.5Kw; No. Of Outputs Keysight Technologies 12AC5893
PWR SUPPLY CAL W/D, PROG, 25A/60V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:25A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes

PWR SUPPLY CAL W/D, PROG, 25A/60V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:25A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5893
Product Name Pwr Supply Cal W/d, Prog, 25A/60V, 1.5Kw; No. Of Outputs Keysight Technologies
DC Output Voltage 0.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply - 121767949 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant Finder - 89W0455 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details