Keysight Technologies,Inc. Power Supply, 1Ch, 40V, 38A, Adjustable; Output Power Max Keysight Technologies N5766A

Description
POWER SUPPLY, 1CH, 40V, 38A, ADJUSTABLE; Output Power Max:1520W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Max:38A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 1CH, 40V, 38A, ADJUSTABLE; Output Power Max:1520W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Max:38A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1Ch, 40V, 38A, Adjustable; Output Power Max Keysight Technologies - 56J9872 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 40V, 38A, Adjustable; Output Power Max Keysight Technologies
56J9872
Power Supply, 1Ch, 40V, 38A, Adjustable; Output Power Max Keysight Technologies 56J9872
POWER SUPPLY, 1CH, 40V, 38A, ADJUSTABLE; Output Power Max:1520W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Max:38A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

POWER SUPPLY, 1CH, 40V, 38A, ADJUSTABLE; Output Power Max:1520W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Max:38A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J9872
Product Name Power Supply, 1Ch, 40V, 38A, Adjustable; Output Power Max Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - hea6943-ea-bt-22000-20-3u-32162 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 20 amps
View Details