Keysight Technologies,Inc. Power Supply, Ac-Dc, 30V, 50A; Power Supply Approvals Keysight Technologies N5765A-NO-GPIB

Description
POWER SUPPLY, AC-DC, 30V, 50A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Power Max:1.5kW; Output Current Max:50A; Product Range:N5700 Series; Input Voltage VAC:85V AC to 265V AC
Datasheet
Description
POWER SUPPLY, AC-DC, 30V, 50A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Power Max:1.5kW; Output Current Max:50A; Product Range:N5700 Series; Input Voltage VAC:85V AC to 265V AC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 30V, 50A; Power Supply Approvals Keysight Technologies - 31AK5757 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 30V, 50A; Power Supply Approvals Keysight Technologies
31AK5757
Power Supply, Ac-Dc, 30V, 50A; Power Supply Approvals Keysight Technologies 31AK5757
POWER SUPPLY, AC-DC, 30V, 50A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Power Max:1.5kW; Output Current Max:50A; Product Range:N5700 Series; Input Voltage VAC:85V AC to 265V AC

POWER SUPPLY, AC-DC, 30V, 50A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Power Max:1.5kW; Output Current Max:50A; Product Range:N5700 Series; Input Voltage VAC:85V AC to 265V AC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31AK5757
Product Name Power Supply, Ac-Dc, 30V, 50A; Power Supply Approvals Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6845-ea-pu-10500-360-6u-60000w-32064 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 360 amps
View Details