Keysight Technologies,Inc. Cal Power Supply, Prog, 50A, 30V, 1.5Kw; No. Of Outputs Keysight Technologies N5765A CAL

Description
CAL POWER SUPPLY, PROG, 50A, 30V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:50A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:30VRoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 50A, 30V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:50A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:30VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 50A, 30V, 1.5Kw; No. Of Outputs Keysight Technologies - 12AC5886 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 50A, 30V, 1.5Kw; No. Of Outputs Keysight Technologies
12AC5886
Cal Power Supply, Prog, 50A, 30V, 1.5Kw; No. Of Outputs Keysight Technologies 12AC5886
CAL POWER SUPPLY, PROG, 50A, 30V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:50A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:30VRoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 50A, 30V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:50A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:30VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5886
Product Name Cal Power Supply, Prog, 50A, 30V, 1.5Kw; No. Of Outputs Keysight Technologies
DC Output Voltage ? to 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227811 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -10 C (14 F)
Regulatory Compliance RoHS Compliant
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details