Keysight Technologies,Inc. Pwr Supply Cal W/d, Prog, 50A/30V, 1.5Kw; No. Of Outputs Keysight Technologies N5765A CAL D

Description
PWR SUPPLY CAL W/D, PROG, 50A/30V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:50A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/D, PROG, 50A/30V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:50A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/d, Prog, 50A/30V, 1.5Kw; No. Of Outputs Keysight Technologies - 12AC5887 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/d, Prog, 50A/30V, 1.5Kw; No. Of Outputs Keysight Technologies
12AC5887
Pwr Supply Cal W/d, Prog, 50A/30V, 1.5Kw; No. Of Outputs Keysight Technologies 12AC5887
PWR SUPPLY CAL W/D, PROG, 50A/30V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:50A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes

PWR SUPPLY CAL W/D, PROG, 50A/30V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:50A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5887
Product Name Pwr Supply Cal W/d, Prog, 50A/30V, 1.5Kw; No. Of Outputs Keysight Technologies
DC Output Voltage 0.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply - 55873819 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details