Keysight Technologies,Inc. Dc Power Supply, Adjustable, 20V, 1.52Kw; Output Power Max Keysight Technologies N5764A

Description
DC POWER SUPPLY, ADJUSTABLE, 20V, 1.52KW; Output Power Max:1520W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:76A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, ADJUSTABLE, 20V, 1.52KW; Output Power Max:1520W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:76A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Adjustable, 20V, 1.52Kw; Output Power Max Keysight Technologies - 56J9870 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Adjustable, 20V, 1.52Kw; Output Power Max Keysight Technologies
56J9870
Dc Power Supply, Adjustable, 20V, 1.52Kw; Output Power Max Keysight Technologies 56J9870
DC POWER SUPPLY, ADJUSTABLE, 20V, 1.52KW; Output Power Max:1520W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:76A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

DC POWER SUPPLY, ADJUSTABLE, 20V, 1.52KW; Output Power Max:1520W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:76A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J9870
Product Name Dc Power Supply, Adjustable, 20V, 1.52Kw; Output Power Max Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply - 112878513 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details