Keysight Technologies,Inc. Pwr Supply Cal W/d, Prog, 20V, 1.52Kw; No. Of Outputs Keysight Technologies N5764A CAL D

Description
PWR SUPPLY CAL W/D, PROG, 20V, 1.52KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:76A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:20V RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/D, PROG, 20V, 1.52KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:76A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/d, Prog, 20V, 1.52Kw; No. Of Outputs Keysight Technologies - 12AC5884 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/d, Prog, 20V, 1.52Kw; No. Of Outputs Keysight Technologies
12AC5884
Pwr Supply Cal W/d, Prog, 20V, 1.52Kw; No. Of Outputs Keysight Technologies 12AC5884
PWR SUPPLY CAL W/D, PROG, 20V, 1.52KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:76A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:20V RoHS Compliant: Yes

PWR SUPPLY CAL W/D, PROG, 20V, 1.52KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:76A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5884
Product Name Pwr Supply Cal W/d, Prog, 20V, 1.52Kw; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-ps-11500-60-4u-27630 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
View Details