Keysight Technologies,Inc. Dc Power Supply, Adjustable, 12.5V, 1.5Kw; Output Power Max Keysight Technologies N5763A

Description
DC POWER SUPPLY, ADJUSTABLE, 12.5V, 1.5KW; Output Power Max:1500W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:12.5V; Output Current Max:120A; Product Range:N5700 Series; Height:43.6mm; Plug Type:USRoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, ADJUSTABLE, 12.5V, 1.5KW; Output Power Max:1500W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:12.5V; Output Current Max:120A; Product Range:N5700 Series; Height:43.6mm; Plug Type:USRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Adjustable, 12.5V, 1.5Kw; Output Power Max Keysight Technologies - 56J9869 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Adjustable, 12.5V, 1.5Kw; Output Power Max Keysight Technologies
56J9869
Dc Power Supply, Adjustable, 12.5V, 1.5Kw; Output Power Max Keysight Technologies 56J9869
DC POWER SUPPLY, ADJUSTABLE, 12.5V, 1.5KW; Output Power Max:1500W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:12.5V; Output Current Max:120A; Product Range:N5700 Series; Height:43.6mm; Plug Type:USRoHS Compliant: Yes

DC POWER SUPPLY, ADJUSTABLE, 12.5V, 1.5KW; Output Power Max:1500W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:12.5V; Output Current Max:120A; Product Range:N5700 Series; Height:43.6mm; Plug Type:USRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J9869
Product Name Dc Power Supply, Adjustable, 12.5V, 1.5Kw; Output Power Max Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 36 W, 24 V, 1.5 A Rohs Compliant Finder - 89W0457 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details