Keysight Technologies,Inc. Dc Power Supply, Adjustable, 8V, 1.32Kw; Output Power Max Keysight Technologies N5762A

Description
DC POWER SUPPLY, ADJUSTABLE, 8V, 1.32KW; Output Power Max:1320W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:165A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, ADJUSTABLE, 8V, 1.32KW; Output Power Max:1320W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:165A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Adjustable, 8V, 1.32Kw; Output Power Max Keysight Technologies - 56J9868 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Adjustable, 8V, 1.32Kw; Output Power Max Keysight Technologies
56J9868
Dc Power Supply, Adjustable, 8V, 1.32Kw; Output Power Max Keysight Technologies 56J9868
DC POWER SUPPLY, ADJUSTABLE, 8V, 1.32KW; Output Power Max:1320W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:165A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

DC POWER SUPPLY, ADJUSTABLE, 8V, 1.32KW; Output Power Max:1320W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:165A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J9868
Product Name Dc Power Supply, Adjustable, 8V, 1.32Kw; Output Power Max Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details