Keysight Technologies,Inc. Cal Power Supply, Prog, 165A, 8V, 1.32Kw; No. Of Outputs Keysight Technologies N5762A CAL

Description
CAL POWER SUPPLY, PROG, 165A, 8V, 1.32KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:165A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Power Rating:1.32kW RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 165A, 8V, 1.32KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:165A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Power Rating:1.32kW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 165A, 8V, 1.32Kw; No. Of Outputs Keysight Technologies - 12AC5880 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 165A, 8V, 1.32Kw; No. Of Outputs Keysight Technologies
12AC5880
Cal Power Supply, Prog, 165A, 8V, 1.32Kw; No. Of Outputs Keysight Technologies 12AC5880
CAL POWER SUPPLY, PROG, 165A, 8V, 1.32KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:165A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Power Rating:1.32kW RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 165A, 8V, 1.32KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:165A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Power Rating:1.32kW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5880
Product Name Cal Power Supply, Prog, 165A, 8V, 1.32Kw; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details