Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 8V, 1.32Kw; No. Of Outputs Keysight Technologies N5762A CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 8V, 1.32KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:165A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:8V RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 8V, 1.32KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:165A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 8V, 1.32Kw; No. Of Outputs Keysight Technologies - 12AC5882 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 8V, 1.32Kw; No. Of Outputs Keysight Technologies
12AC5882
Pwr Supply Cal W/du, Prog, 8V, 1.32Kw; No. Of Outputs Keysight Technologies 12AC5882
PWR SUPPLY CAL W/DU, PROG, 8V, 1.32KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:165A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:8V RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 8V, 1.32KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:165A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5882
Product Name Pwr Supply Cal W/du, Prog, 8V, 1.32Kw; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DHP30-330 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details