Keysight Technologies,Inc. Pwr Supply Cal W/d, Prog, 8V, 1.32Kw; No. Of Outputs Keysight Technologies N5762A CAL D

Description
PWR SUPPLY CAL W/D, PROG, 8V, 1.32KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:165A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:8V RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/D, PROG, 8V, 1.32KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:165A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/d, Prog, 8V, 1.32Kw; No. Of Outputs Keysight Technologies - 12AC5881 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/d, Prog, 8V, 1.32Kw; No. Of Outputs Keysight Technologies
12AC5881
Pwr Supply Cal W/d, Prog, 8V, 1.32Kw; No. Of Outputs Keysight Technologies 12AC5881
PWR SUPPLY CAL W/D, PROG, 8V, 1.32KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:165A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:8V RoHS Compliant: Yes

PWR SUPPLY CAL W/D, PROG, 8V, 1.32KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:165A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5881
Product Name Pwr Supply Cal W/d, Prog, 8V, 1.32Kw; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1446-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5041X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details