Keysight Technologies,Inc. Dc Power Supply, Adjustable, 6V, 1.08Kw; Output Power Max Keysight Technologies N5761A

Description
DC POWER SUPPLY, ADJUSTABLE, 6V, 1.08KW; Output Power Max:1080W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Max:180A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, ADJUSTABLE, 6V, 1.08KW; Output Power Max:1080W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Max:180A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Adjustable, 6V, 1.08Kw; Output Power Max Keysight Technologies - 56J9867 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Adjustable, 6V, 1.08Kw; Output Power Max Keysight Technologies
56J9867
Dc Power Supply, Adjustable, 6V, 1.08Kw; Output Power Max Keysight Technologies 56J9867
DC POWER SUPPLY, ADJUSTABLE, 6V, 1.08KW; Output Power Max:1080W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Max:180A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

DC POWER SUPPLY, ADJUSTABLE, 6V, 1.08KW; Output Power Max:1080W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Max:180A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J9867
Product Name Dc Power Supply, Adjustable, 6V, 1.08Kw; Output Power Max Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6907-ea-pub-10920-125-4u-wc-32126 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details