Keysight Technologies,Inc. Cal Power Supply, Prog, 180A, 6V, 1.08Kw; No. Of Outputs Keysight Technologies N5761A CAL

Description
CAL POWER SUPPLY, PROG, 180A, 6V, 1.08KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:180A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Power Rating:1.08kW RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 180A, 6V, 1.08KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:180A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Power Rating:1.08kW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 180A, 6V, 1.08Kw; No. Of Outputs Keysight Technologies - 12AC5877 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 180A, 6V, 1.08Kw; No. Of Outputs Keysight Technologies
12AC5877
Cal Power Supply, Prog, 180A, 6V, 1.08Kw; No. Of Outputs Keysight Technologies 12AC5877
CAL POWER SUPPLY, PROG, 180A, 6V, 1.08KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:180A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Power Rating:1.08kW RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 180A, 6V, 1.08KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:180A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Power Rating:1.08kW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5877
Product Name Cal Power Supply, Prog, 180A, 6V, 1.08Kw; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
Programmable Power / 6U Programmable DC Power - hea6865-ea-pub-11000-160-6u-60000w-32084 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 160 amps
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details