Keysight Technologies,Inc. Power Supply, 1Ch, 600V, 1.3A, Adjust; Output Power Max Keysight Technologies N5752A

Description
POWER SUPPLY, 1CH, 600V, 1.3A, ADJUST; Output Power Max:780W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:600V; Output Current Max:1.3A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 1CH, 600V, 1.3A, ADJUST; Output Power Max:780W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:600V; Output Current Max:1.3A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1Ch, 600V, 1.3A, Adjust; Output Power Max Keysight Technologies - 56J9866 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 600V, 1.3A, Adjust; Output Power Max Keysight Technologies
56J9866
Power Supply, 1Ch, 600V, 1.3A, Adjust; Output Power Max Keysight Technologies 56J9866
POWER SUPPLY, 1CH, 600V, 1.3A, ADJUST; Output Power Max:780W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:600V; Output Current Max:1.3A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

POWER SUPPLY, 1CH, 600V, 1.3A, ADJUST; Output Power Max:780W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:600V; Output Current Max:1.3A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J9866
Product Name Power Supply, 1Ch, 600V, 1.3A, Adjust; Output Power Max Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details