Keysight Technologies,Inc. Power Supply, Ac-Dc, 600V, 1.3A; Power Supply Approvals Keysight Technologies N5752A-NO-GPIB

Description
POWER SUPPLY, AC-DC, 600V, 1.3A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Power Max:780W; Output Current Max:1.3A; Product Range:N5700 Series
Description
POWER SUPPLY, AC-DC, 600V, 1.3A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Power Max:780W; Output Current Max:1.3A; Product Range:N5700 Series
Datasheet
Datasheet Summary
Powered by GS/AI

The Keysight Technologies N5700 Series Power Supply, specifically the model N5752A, is an AC-DC programmable power supply capable of delivering up to 600V and 1.3A, with a maximum output power of 780W. It features a compact 1U design, making it suitable for space-constrained environments. The power supply includes built-in voltage and current measurement capabilities, as well as extensive protection features such as over-voltage, over-current, and under-voltage limits to safeguard connected devices. This model supports a universal AC input range of 85-265 Vac, allowing for global operation without the need for manual switching. It is equipped with multiple standard I/O interfaces, including GPIB, USB, and Ethernet/LAN, facilitating easy integration into test systems. The N5700 Series is designed for applications in various industries, including aerospace, automotive, and communications, making it a versatile choice for engineers seeking reliable power solutions.

Datasheet Summary
Powered by GS/AI

The Keysight Technologies N5700 Series Power Supply, specifically the model N5752A, is an AC-DC programmable power supply capable of delivering up to 600V and 1.3A, with a maximum output power of 780W. It features a compact 1U design, making it suitable for space-constrained environments. The power supply includes built-in voltage and current measurement capabilities, as well as extensive protection features such as over-voltage, over-current, and under-voltage limits to safeguard connected devices. This model supports a universal AC input range of 85-265 Vac, allowing for global operation without the need for manual switching. It is equipped with multiple standard I/O interfaces, including GPIB, USB, and Ethernet/LAN, facilitating easy integration into test systems. The N5700 Series is designed for applications in various industries, including aerospace, automotive, and communications, making it a versatile choice for engineers seeking reliable power solutions.

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 600V, 1.3A; Power Supply Approvals Keysight Technologies - 31AK5756 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 600V, 1.3A; Power Supply Approvals Keysight Technologies
31AK5756
Power Supply, Ac-Dc, 600V, 1.3A; Power Supply Approvals Keysight Technologies 31AK5756
POWER SUPPLY, AC-DC, 600V, 1.3A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Power Max:780W; Output Current Max:1.3A; Product Range:N5700 Series

POWER SUPPLY, AC-DC, 600V, 1.3A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Power Max:780W; Output Current Max:1.3A; Product Range:N5700 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31AK5756
Product Name Power Supply, Ac-Dc, 600V, 1.3A; Power Supply Approvals Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details