Keysight Technologies,Inc. Cal Power Supply, Prog, 2.5A, 300V, 750W; No. Of Outputs Keysight Technologies N5751A CAL

Description
CAL POWER SUPPLY, PROG, 2.5A, 300V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:2.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Power Rating:750W RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 2.5A, 300V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:2.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Power Rating:750W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 2.5A, 300V, 750W; No. Of Outputs Keysight Technologies - 12AC5874 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 2.5A, 300V, 750W; No. Of Outputs Keysight Technologies
12AC5874
Cal Power Supply, Prog, 2.5A, 300V, 750W; No. Of Outputs Keysight Technologies 12AC5874
CAL POWER SUPPLY, PROG, 2.5A, 300V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:2.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Power Rating:750W RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 2.5A, 300V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:2.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Power Rating:750W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5874
Product Name Cal Power Supply, Prog, 2.5A, 300V, 750W; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR20-25B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details