Keysight Technologies,Inc. Power Supply, 1Ch, 150V, 5A, Adjustable; Power Supply Output Type Keysight Technologies N5750A

Description
POWER SUPPLY, 1CH, 150V, 5A, ADJUSTABLE; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Max:5A; Product Range:N5700 Series; Height:43.6mm; Input Voltage:85V AC to 265V AC RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 1CH, 150V, 5A, ADJUSTABLE; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Max:5A; Product Range:N5700 Series; Height:43.6mm; Input Voltage:85V AC to 265V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1Ch, 150V, 5A, Adjustable; Power Supply Output Type Keysight Technologies - 56J9864 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 150V, 5A, Adjustable; Power Supply Output Type Keysight Technologies
56J9864
Power Supply, 1Ch, 150V, 5A, Adjustable; Power Supply Output Type Keysight Technologies 56J9864
POWER SUPPLY, 1CH, 150V, 5A, ADJUSTABLE; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Max:5A; Product Range:N5700 Series; Height:43.6mm; Input Voltage:85V AC to 265V AC RoHS Compliant: Yes

POWER SUPPLY, 1CH, 150V, 5A, ADJUSTABLE; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Max:5A; Product Range:N5700 Series; Height:43.6mm; Input Voltage:85V AC to 265V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J9864
Product Name Power Supply, 1Ch, 150V, 5A, Adjustable; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6916-ea-pub-11500-120-6u-wc-32135 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 120 amps
View Details
Power Supply - 116599824 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 15.0 volts
View Details