Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 5A/150V, 750W; No. Of Outputs Keysight Technologies N5750A CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 5A/150V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0V RoHS Compliant: Yes
Description
PWR SUPPLY CAL W/DU, PROG, 5A/150V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Keysight Technologies N5750A is a programmable DC power supply with a maximum output of 5A at 150V, delivering a total power of 750W. It is part of the N5700 Series, which includes a range of models designed for basic system applications. This power supply features a compact 1U form factor, making it suitable for space-constrained environments. The N5750A offers built-in voltage and current measurement capabilities, ensuring accurate monitoring of output parameters. It includes essential protection features such as over-voltage protection (OVP), over-current protection (OCP), and under-voltage limit (UVL), which help safeguard connected devices from potential damage. Connectivity options include standard interfaces such as GPIB, USB 2.0, and Ethernet/LAN, facilitating easy integration into existing test systems. The power supply is compliant with LXI Class C specifications, enhancing its compatibility with modern instrumentation setups. Additionally, it supports remote access and control via a built-in web server, allowing for convenient operation from a standard web browser. The N5750A is designed for versatility, enabling users to connect multiple units in parallel for increased current output or in series for higher voltage applications. It operates on a universal AC input range of 85-265 Vac, making it suitable for global use without the need for manual voltage adjustments.

Datasheet Summary
Powered by GS/AI

The Keysight Technologies N5750A is a programmable DC power supply with a maximum output of 5A at 150V, delivering a total power of 750W. It is part of the N5700 Series, which includes a range of models designed for basic system applications. This power supply features a compact 1U form factor, making it suitable for space-constrained environments. The N5750A offers built-in voltage and current measurement capabilities, ensuring accurate monitoring of output parameters. It includes essential protection features such as over-voltage protection (OVP), over-current protection (OCP), and under-voltage limit (UVL), which help safeguard connected devices from potential damage. Connectivity options include standard interfaces such as GPIB, USB 2.0, and Ethernet/LAN, facilitating easy integration into existing test systems. The power supply is compliant with LXI Class C specifications, enhancing its compatibility with modern instrumentation setups. Additionally, it supports remote access and control via a built-in web server, allowing for convenient operation from a standard web browser. The N5750A is designed for versatility, enabling users to connect multiple units in parallel for increased current output or in series for higher voltage applications. It operates on a universal AC input range of 85-265 Vac, making it suitable for global use without the need for manual voltage adjustments.

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 5A/150V, 750W; No. Of Outputs Keysight Technologies - 12AC5873 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 5A/150V, 750W; No. Of Outputs Keysight Technologies
12AC5873
Pwr Supply Cal W/du, Prog, 5A/150V, 750W; No. Of Outputs Keysight Technologies 12AC5873
PWR SUPPLY CAL W/DU, PROG, 5A/150V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0V RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 5A/150V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5873
Product Name Pwr Supply Cal W/du, Prog, 5A/150V, 750W; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR300-16T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details