Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 5A/150V/750W; No. Of Outputs Keysight Technologies N5750A CAL D

Description
POWER SUPPLY CAL W/D, PROG, 5A/150V/750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0V RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 5A/150V/750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 5A/150V/750W; No. Of Outputs Keysight Technologies - 12AC5872 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 5A/150V/750W; No. Of Outputs Keysight Technologies
12AC5872
Power Supply Cal W/d, Prog, 5A/150V/750W; No. Of Outputs Keysight Technologies 12AC5872
POWER SUPPLY CAL W/D, PROG, 5A/150V/750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0V RoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 5A/150V/750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5872
Product Name Power Supply Cal W/d, Prog, 5A/150V/750W; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details