Keysight Technologies,Inc. Dc Power Supply, Adjustable, 80V, 760W; Output Power Max Keysight Technologies N5748A

Description
DC POWER SUPPLY, ADJUSTABLE, 80V, 760W; Output Power Max:760W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Max:9.5A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, ADJUSTABLE, 80V, 760W; Output Power Max:760W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Max:9.5A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Adjustable, 80V, 760W; Output Power Max Keysight Technologies - 56J9862 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Adjustable, 80V, 760W; Output Power Max Keysight Technologies
56J9862
Dc Power Supply, Adjustable, 80V, 760W; Output Power Max Keysight Technologies 56J9862
DC POWER SUPPLY, ADJUSTABLE, 80V, 760W; Output Power Max:760W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Max:9.5A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

DC POWER SUPPLY, ADJUSTABLE, 80V, 760W; Output Power Max:760W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Max:9.5A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J9862
Product Name Dc Power Supply, Adjustable, 80V, 760W; Output Power Max Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10200-210-3u-27162 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 210 amps
View Details