Keysight Technologies,Inc. Cal Power Supply, Prog, 9.5A, 80V, 760W; No. Of Outputs Keysight Technologies N5748A CAL

Description
CAL POWER SUPPLY, PROG, 9.5A, 80V, 760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:9.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 9.5A, 80V, 760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:9.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 9.5A, 80V, 760W; No. Of Outputs Keysight Technologies - 12AC5865 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 9.5A, 80V, 760W; No. Of Outputs Keysight Technologies
12AC5865
Cal Power Supply, Prog, 9.5A, 80V, 760W; No. Of Outputs Keysight Technologies 12AC5865
CAL POWER SUPPLY, PROG, 9.5A, 80V, 760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:9.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 9.5A, 80V, 760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:9.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5865
Product Name Cal Power Supply, Prog, 9.5A, 80V, 760W; No. Of Outputs Keysight Technologies
DC Output Voltage 0.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details