Keysight Technologies,Inc. Pwr Supply Cal W/d, Prog, 9.5A/80V, 760W; No. Of Outputs Keysight Technologies N5748A CAL D

Description
PWR SUPPLY CAL W/D, PROG, 9.5A/80V, 760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:9.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Power Rating:760W RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/D, PROG, 9.5A/80V, 760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:9.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Power Rating:760W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/d, Prog, 9.5A/80V, 760W; No. Of Outputs Keysight Technologies - 12AC5866 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/d, Prog, 9.5A/80V, 760W; No. Of Outputs Keysight Technologies
12AC5866
Pwr Supply Cal W/d, Prog, 9.5A/80V, 760W; No. Of Outputs Keysight Technologies 12AC5866
PWR SUPPLY CAL W/D, PROG, 9.5A/80V, 760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:9.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Power Rating:760W RoHS Compliant: Yes

PWR SUPPLY CAL W/D, PROG, 9.5A/80V, 760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:9.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Power Rating:760W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5866
Product Name Pwr Supply Cal W/d, Prog, 9.5A/80V, 760W; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Switching Amplifier - 20620182 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details