Keysight Technologies,Inc. Dc Power Supply, Adjustable, 60V, 750W; Output Power Max Keysight Technologies N5747A

Description
DC POWER SUPPLY, ADJUSTABLE, 60V, 750W; Output Power Max:750W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:12.5A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, ADJUSTABLE, 60V, 750W; Output Power Max:750W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:12.5A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Adjustable, 60V, 750W; Output Power Max Keysight Technologies - 56J9861 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Adjustable, 60V, 750W; Output Power Max Keysight Technologies
56J9861
Dc Power Supply, Adjustable, 60V, 750W; Output Power Max Keysight Technologies 56J9861
DC POWER SUPPLY, ADJUSTABLE, 60V, 750W; Output Power Max:750W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:12.5A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

DC POWER SUPPLY, ADJUSTABLE, 60V, 750W; Output Power Max:750W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:12.5A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J9861
Product Name Dc Power Supply, Adjustable, 60V, 750W; Output Power Max Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details