Keysight Technologies,Inc. Power Supply, 1Ch, 40V, 19A, Adjustable; Output Power Max Keysight Technologies N5746A

Description
POWER SUPPLY, 1CH, 40V, 19A, ADJUSTABLE; Output Power Max:760W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Max:19A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 1CH, 40V, 19A, ADJUSTABLE; Output Power Max:760W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Max:19A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1Ch, 40V, 19A, Adjustable; Output Power Max Keysight Technologies - 56J9860 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 40V, 19A, Adjustable; Output Power Max Keysight Technologies
56J9860
Power Supply, 1Ch, 40V, 19A, Adjustable; Output Power Max Keysight Technologies 56J9860
POWER SUPPLY, 1CH, 40V, 19A, ADJUSTABLE; Output Power Max:760W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Max:19A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

POWER SUPPLY, 1CH, 40V, 19A, ADJUSTABLE; Output Power Max:760W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:40V; Output Current Max:19A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J9860
Product Name Power Supply, 1Ch, 40V, 19A, Adjustable; Output Power Max Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psi-10200-50-2u-27686 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 50 amps
View Details
Mini Encapsulated - PC Board Mounting, Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; DIN Rail; Wall Mount
View Details