Keysight Technologies,Inc. Power Supply, Ac-Dc, 40V, 19A; Power Supply Approvals Keysight Technologies N5746A-NO-GPIB

Description
POWER SUPPLY, AC-DC, 40V, 19A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Power Max:760W; Output Current Max:19A; Product Range:N5700 Series; Input Voltage VAC:85V AC to 265V AC
Datasheet
Description
POWER SUPPLY, AC-DC, 40V, 19A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Power Max:760W; Output Current Max:19A; Product Range:N5700 Series; Input Voltage VAC:85V AC to 265V AC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 40V, 19A; Power Supply Approvals Keysight Technologies - 31AK5753 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 40V, 19A; Power Supply Approvals Keysight Technologies
31AK5753
Power Supply, Ac-Dc, 40V, 19A; Power Supply Approvals Keysight Technologies 31AK5753
POWER SUPPLY, AC-DC, 40V, 19A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Power Max:760W; Output Current Max:19A; Product Range:N5700 Series; Input Voltage VAC:85V AC to 265V AC

POWER SUPPLY, AC-DC, 40V, 19A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Power Max:760W; Output Current Max:19A; Product Range:N5700 Series; Input Voltage VAC:85V AC to 265V AC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31AK5753
Product Name Power Supply, Ac-Dc, 40V, 19A; Power Supply Approvals Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6928-ea-pul-10500-360-6u-wc-32147 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 360 amps
View Details
Mini Encapsulated - PC Board Mounting, Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; DIN Rail; Wall Mount
View Details