Keysight Technologies,Inc. Cal Power Supply, Prog, 25A, 30V, 750W; No. Of Outputs Keysight Technologies N5745A CAL

Description
CAL POWER SUPPLY, PROG, 25A, 30V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:25A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:30V RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 25A, 30V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:25A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 25A, 30V, 750W; No. Of Outputs Keysight Technologies - 12AC5856 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 25A, 30V, 750W; No. Of Outputs Keysight Technologies
12AC5856
Cal Power Supply, Prog, 25A, 30V, 750W; No. Of Outputs Keysight Technologies 12AC5856
CAL POWER SUPPLY, PROG, 25A, 30V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:25A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:30V RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 25A, 30V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:25A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5856
Product Name Cal Power Supply, Prog, 25A, 30V, 750W; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - ARE10006S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
High Voltage Power Supplies - 102A-4KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-100-48-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details