Keysight Technologies,Inc. Cal Power Supply, Prog, 38A, 20V, 760W; No. Of Outputs Keysight Technologies N5744A CAL

Description
CAL POWER SUPPLY, PROG, 38A, 20V, 760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:38A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:20V RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 38A, 20V, 760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:38A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 38A, 20V, 760W; No. Of Outputs Keysight Technologies - 12AC5853 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 38A, 20V, 760W; No. Of Outputs Keysight Technologies
12AC5853
Cal Power Supply, Prog, 38A, 20V, 760W; No. Of Outputs Keysight Technologies 12AC5853
CAL POWER SUPPLY, PROG, 38A, 20V, 760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:38A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:20V RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 38A, 20V, 760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:38A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5853
Product Name Cal Power Supply, Prog, 38A, 20V, 760W; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6898-ea-pu-11000-160-6u-wc-32117 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 160 amps
View Details