Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 38A/20V, 760W; No. Of Outputs Keysight Technologies N5744A CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 38A/20V, 760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:38A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 38A/20V, 760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:38A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 38A/20V, 760W; No. Of Outputs Keysight Technologies - 12AC5855 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 38A/20V, 760W; No. Of Outputs Keysight Technologies
12AC5855
Pwr Supply Cal W/du, Prog, 38A/20V, 760W; No. Of Outputs Keysight Technologies 12AC5855
PWR SUPPLY CAL W/DU, PROG, 38A/20V, 760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:38A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 38A/20V, 760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:38A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5855
Product Name Pwr Supply Cal W/du, Prog, 38A/20V, 760W; No. Of Outputs Keysight Technologies
DC Output Voltage 0.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / Desktop Adapter - fsp150-aaan3-21216 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 6.25 amps
View Details