Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 38A/20V/760W; No. Of Outputs Keysight Technologies N5744A CAL D

Description
POWER SUPPLY CAL W/D, PROG, 38A/20V/760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:38A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 38A/20V/760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:38A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 38A/20V/760W; No. Of Outputs Keysight Technologies - 12AC5854 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 38A/20V/760W; No. Of Outputs Keysight Technologies
12AC5854
Power Supply Cal W/d, Prog, 38A/20V/760W; No. Of Outputs Keysight Technologies 12AC5854
POWER SUPPLY CAL W/D, PROG, 38A/20V/760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:38A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 38A/20V/760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:38A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5854
Product Name Power Supply Cal W/d, Prog, 38A/20V/760W; No. Of Outputs Keysight Technologies
DC Output Voltage 0.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
AC/DC Adapters - 1241933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details