Keysight Technologies,Inc. Dc Power Supply, Adjustable, 8V, 720W; Output Power Max Keysight Technologies N5742A

Description
DC POWER SUPPLY, ADJUSTABLE, 8V, 720W; Output Power Max:720W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:90A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, ADJUSTABLE, 8V, 720W; Output Power Max:720W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:90A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Adjustable, 8V, 720W; Output Power Max Keysight Technologies - 56J9857 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Adjustable, 8V, 720W; Output Power Max Keysight Technologies
56J9857
Dc Power Supply, Adjustable, 8V, 720W; Output Power Max Keysight Technologies 56J9857
DC POWER SUPPLY, ADJUSTABLE, 8V, 720W; Output Power Max:720W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:90A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

DC POWER SUPPLY, ADJUSTABLE, 8V, 720W; Output Power Max:720W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:90A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J9857
Product Name Dc Power Supply, Adjustable, 8V, 720W; Output Power Max Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details