Keysight Technologies,Inc. Cal Power Supply, Prog, 90A, 8V, 720W; No. Of Outputs Keysight Technologies N5742A CAL

Description
CAL POWER SUPPLY, PROG, 90A, 8V, 720W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:90A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:8V RoHS Compliant: Yes
Description
CAL POWER SUPPLY, PROG, 90A, 8V, 720W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:90A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:8V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Keysight Technologies N5742A is a programmable DC power supply with a maximum output of 90A at 8V, delivering a total power of 720W. It features a single output and is designed for a variety of applications, including R&D, design validation, and manufacturing. The power supply operates within a universal AC input range of 85-265 Vac and includes built-in voltage and current measurement capabilities. This model is equipped with multiple standard I/O interfaces, including GPIB, USB, and Ethernet/LAN, facilitating easy integration into test systems. It also offers extensive protection features, such as over-voltage, over-current, and under-voltage limits, ensuring safe operation for sensitive loads. The compact 1U form factor allows for efficient use of rack space, making it suitable for environments where space is a consideration. The N5742A is compliant with LXI Class C specifications and supports remote access and control via a built-in web server, enhancing usability for engineers.

Datasheet Summary
Powered by GS/AI

The Keysight Technologies N5742A is a programmable DC power supply with a maximum output of 90A at 8V, delivering a total power of 720W. It features a single output and is designed for a variety of applications, including R&D, design validation, and manufacturing. The power supply operates within a universal AC input range of 85-265 Vac and includes built-in voltage and current measurement capabilities. This model is equipped with multiple standard I/O interfaces, including GPIB, USB, and Ethernet/LAN, facilitating easy integration into test systems. It also offers extensive protection features, such as over-voltage, over-current, and under-voltage limits, ensuring safe operation for sensitive loads. The compact 1U form factor allows for efficient use of rack space, making it suitable for environments where space is a consideration. The N5742A is compliant with LXI Class C specifications and supports remote access and control via a built-in web server, enhancing usability for engineers.

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 90A, 8V, 720W; No. Of Outputs Keysight Technologies - 12AC5850 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 90A, 8V, 720W; No. Of Outputs Keysight Technologies
12AC5850
Cal Power Supply, Prog, 90A, 8V, 720W; No. Of Outputs Keysight Technologies 12AC5850
CAL POWER SUPPLY, PROG, 90A, 8V, 720W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:90A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:8V RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 90A, 8V, 720W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:90A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5850
Product Name Cal Power Supply, Prog, 90A, 8V, 720W; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2224-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5163X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details