Keysight Technologies,Inc. Power Supply Cal W/du, Prog, 90A/8V/720W; No. Of Outputs Keysight Technologies N5742A CAL DU

Description
POWER SUPPLY CAL W/DU, PROG, 90A/8V/720W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:90A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:8VRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, PROG, 90A/8V/720W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:90A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:8VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Prog, 90A/8V/720W; No. Of Outputs Keysight Technologies - 12AC5852 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Prog, 90A/8V/720W; No. Of Outputs Keysight Technologies
12AC5852
Power Supply Cal W/du, Prog, 90A/8V/720W; No. Of Outputs Keysight Technologies 12AC5852
POWER SUPPLY CAL W/DU, PROG, 90A/8V/720W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:90A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:8VRoHS Compliant: Yes

POWER SUPPLY CAL W/DU, PROG, 90A/8V/720W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:90A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:8VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5852
Product Name Power Supply Cal W/du, Prog, 90A/8V/720W; No. Of Outputs Keysight Technologies
DC Output Voltage ? to 8.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
AC/DC Adapters - 1234865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type a
View Details