Keysight Technologies,Inc. Dc Power Supply, Adjustable, 6V, 600W; Output Power Max Keysight Technologies N5741A

Description
DC POWER SUPPLY, ADJUSTABLE, 6V, 600W; Output Power Max:600W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Max:100A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, ADJUSTABLE, 6V, 600W; Output Power Max:600W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Max:100A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Adjustable, 6V, 600W; Output Power Max Keysight Technologies - 56J9856 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Adjustable, 6V, 600W; Output Power Max Keysight Technologies
56J9856
Dc Power Supply, Adjustable, 6V, 600W; Output Power Max Keysight Technologies 56J9856
DC POWER SUPPLY, ADJUSTABLE, 6V, 600W; Output Power Max:600W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Max:100A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

DC POWER SUPPLY, ADJUSTABLE, 6V, 600W; Output Power Max:600W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Max:100A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J9856
Product Name Dc Power Supply, Adjustable, 6V, 600W; Output Power Max Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6995-ea-psb-10200-420-4u-wc-30000w-32214 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details