Keysight Technologies,Inc. Dc Electronic Load Modules, 600W; Product Range Keysight Technologies N3306A

Description
DC ELECTRONIC LOAD MODULES, 600W; Product Range:N3300 Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:120A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD MODULES, 600W; Product Range:N3300 Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:120A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load Modules, 600W; Product Range Keysight Technologies - 95H8007 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load Modules, 600W; Product Range Keysight Technologies
95H8007
Dc Electronic Load Modules, 600W; Product Range Keysight Technologies 95H8007
DC ELECTRONIC LOAD MODULES, 600W; Product Range:N3300 Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:120A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

DC ELECTRONIC LOAD MODULES, 600W; Product Range:N3300 Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:120A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95H8007
Product Name Dc Electronic Load Modules, 600W; Product Range Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psb-10060-120-2u-27510 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 120 amps
View Details