Keysight Technologies,Inc. Dc Electronic Load Modules, 500W; Product Range Keysight Technologies N3305A

Description
DC ELECTRONIC LOAD MODULES, 500W; Product Range:N3300 Series; Power Rating:500W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:60A; Manufacturer Warranty:1 Year; Weight:10lb RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD MODULES, 500W; Product Range:N3300 Series; Power Rating:500W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:60A; Manufacturer Warranty:1 Year; Weight:10lb RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load Modules, 500W; Product Range Keysight Technologies - 95H8006 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load Modules, 500W; Product Range Keysight Technologies
95H8006
Dc Electronic Load Modules, 500W; Product Range Keysight Technologies 95H8006
DC ELECTRONIC LOAD MODULES, 500W; Product Range:N3300 Series; Power Rating:500W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:60A; Manufacturer Warranty:1 Year; Weight:10lb RoHS Compliant: Yes

DC ELECTRONIC LOAD MODULES, 500W; Product Range:N3300 Series; Power Rating:500W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:60A; Manufacturer Warranty:1 Year; Weight:10lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95H8006
Product Name Dc Electronic Load Modules, 500W; Product Range Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
AC/DC Adapters - 1242193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Type c
Regulatory Compliance Ce, en 55013, en 55014-1, en 55014-2, en 55020, en 55022, en 55024, en 61000-3-2, en 61000-3-3, eu coc v5, tuv/gs en 60950-1, ul 60065
View Details