Keysight Technologies,Inc. Cal Dc Electronic Load, Prog, 150V/60A; Product Range Keysight Technologies N3305A CAL

Description
CAL DC ELECTRONIC LOAD, PROG, 150V/60A; Product Range:N3300 Series; Power Rating:500W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:60A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet
Description
CAL DC ELECTRONIC LOAD, PROG, 150V/60A; Product Range:N3300 Series; Power Rating:500W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:60A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Dc Electronic Load, Prog, 150V/60A; Product Range Keysight Technologies - 12AC5844 - Newark, An Avnet Company
Chicago, IL, United States
Cal Dc Electronic Load, Prog, 150V/60A; Product Range Keysight Technologies
12AC5844
Cal Dc Electronic Load, Prog, 150V/60A; Product Range Keysight Technologies 12AC5844
CAL DC ELECTRONIC LOAD, PROG, 150V/60A; Product Range:N3300 Series; Power Rating:500W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:60A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

CAL DC ELECTRONIC LOAD, PROG, 150V/60A; Product Range:N3300 Series; Power Rating:500W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:60A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5844
Product Name Cal Dc Electronic Load, Prog, 150V/60A; Product Range Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Power Supply - 11023108 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details