Keysight Technologies,Inc. Dc Electronic Load Modules, 300W; Product Range Keysight Technologies N3304A

Description
DC ELECTRONIC LOAD MODULES, 300W; Product Range:N3300 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:60A; Manufacturer Warranty:1 Year; Weight:6lb RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD MODULES, 300W; Product Range:N3300 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:60A; Manufacturer Warranty:1 Year; Weight:6lb RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load Modules, 300W; Product Range Keysight Technologies - 95H8005 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load Modules, 300W; Product Range Keysight Technologies
95H8005
Dc Electronic Load Modules, 300W; Product Range Keysight Technologies 95H8005
DC ELECTRONIC LOAD MODULES, 300W; Product Range:N3300 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:60A; Manufacturer Warranty:1 Year; Weight:6lb RoHS Compliant: Yes

DC ELECTRONIC LOAD MODULES, 300W; Product Range:N3300 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:60A; Manufacturer Warranty:1 Year; Weight:6lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95H8005
Product Name Dc Electronic Load Modules, 300W; Product Range Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
AC/DC Adapters - 1217102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details