Keysight Technologies,Inc. Cal Dc Electronic Load, Prog, 60V/60A; Product Range Keysight Technologies N3304A CAL

Description
CAL DC ELECTRONIC LOAD, PROG, 60V/60A; Product Range:N3300 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:60A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet
Description
CAL DC ELECTRONIC LOAD, PROG, 60V/60A; Product Range:N3300 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:60A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Dc Electronic Load, Prog, 60V/60A; Product Range Keysight Technologies - 12AC5841 - Newark, An Avnet Company
Chicago, IL, United States
Cal Dc Electronic Load, Prog, 60V/60A; Product Range Keysight Technologies
12AC5841
Cal Dc Electronic Load, Prog, 60V/60A; Product Range Keysight Technologies 12AC5841
CAL DC ELECTRONIC LOAD, PROG, 60V/60A; Product Range:N3300 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:60A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

CAL DC ELECTRONIC LOAD, PROG, 60V/60A; Product Range:N3300 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:60A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5841
Product Name Cal Dc Electronic Load, Prog, 60V/60A; Product Range Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1417-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD3303X-E - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details