Keysight Technologies,Inc. Dc Electronic Load Cal W/du, Prog, 60V; Product Range Keysight Technologies N3304A CAL DU

Description
DC ELECTRONIC LOAD CAL W/DU, PROG, 60V; Product Range:N3300 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:60A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD CAL W/DU, PROG, 60V; Product Range:N3300 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:60A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load Cal W/du, Prog, 60V; Product Range Keysight Technologies - 12AC5843 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load Cal W/du, Prog, 60V; Product Range Keysight Technologies
12AC5843
Dc Electronic Load Cal W/du, Prog, 60V; Product Range Keysight Technologies 12AC5843
DC ELECTRONIC LOAD CAL W/DU, PROG, 60V; Product Range:N3300 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:60A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

DC ELECTRONIC LOAD CAL W/DU, PROG, 60V; Product Range:N3300 Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:60A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5843
Product Name Dc Electronic Load Cal W/du, Prog, 60V; Product Range Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6958-ea-bt-20360-240-4u-wc-32177 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Space Products - ARA2812S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details