Keysight Technologies,Inc. Dc Electronic Load Modules, 250W; Product Range Keysight Technologies N3303A

Description
DC ELECTRONIC LOAD MODULES, 250W; Product Range:N3300 Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:240V; Operating Current Max:10A; Manufacturer Warranty:1 Year; Weight:6lb RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD MODULES, 250W; Product Range:N3300 Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:240V; Operating Current Max:10A; Manufacturer Warranty:1 Year; Weight:6lb RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load Modules, 250W; Product Range Keysight Technologies - 95H8004 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load Modules, 250W; Product Range Keysight Technologies
95H8004
Dc Electronic Load Modules, 250W; Product Range Keysight Technologies 95H8004
DC ELECTRONIC LOAD MODULES, 250W; Product Range:N3300 Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:240V; Operating Current Max:10A; Manufacturer Warranty:1 Year; Weight:6lb RoHS Compliant: Yes

DC ELECTRONIC LOAD MODULES, 250W; Product Range:N3300 Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:240V; Operating Current Max:10A; Manufacturer Warranty:1 Year; Weight:6lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95H8004
Product Name Dc Electronic Load Modules, 250W; Product Range Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea7001-ea-psb-12000-40-4u-wc-30000w-32220 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details