Keysight Technologies,Inc. Dc Electronic Load Modules, 150W; Product Range Keysight Technologies N3302A

Description
DC ELECTRONIC LOAD MODULES, 150W; Product Range:N3300 Series; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year; Weight:6lb RoHS Compliant: Yes
Description
DC ELECTRONIC LOAD MODULES, 150W; Product Range:N3300 Series; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year; Weight:6lb RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load Modules, 150W; Product Range Keysight Technologies - 95H8003 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load Modules, 150W; Product Range Keysight Technologies
95H8003
Dc Electronic Load Modules, 150W; Product Range Keysight Technologies 95H8003
DC ELECTRONIC LOAD MODULES, 150W; Product Range:N3300 Series; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year; Weight:6lb RoHS Compliant: Yes

DC ELECTRONIC LOAD MODULES, 150W; Product Range:N3300 Series; Power Rating:150W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:30A; Manufacturer Warranty:1 Year; Weight:6lb RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95H8003
Product Name Dc Electronic Load Modules, 150W; Product Range Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
CompactLogix DC 2A/0.8A Power Supply - 1769-PB2K - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details